Configuring Cisco AVVID

The Cisco Media Convergence servers are PC-based systems that operate on Windows 2000 operating systems to supply call management control and unified messaging services to AVVID clients. Although the systems that govern the unified messaging and Cisco s call management software functionality have enough memory and processing capacity to house both services in a single server for smaller environments, currently they operate on different operating systems and need to be placed on different units.
Media convergence servers are covered in heavy detail in Chapter 4 and as such are simply summarized for hardware in Table 2.5.
| MCS 7822 | MCS 7835 | |
|---|---|---|
| Processor | Pentium III 550Mhz | Pentium III 733Mhz |
| Cache | 512Kb secondary | 256Kb secondary |
| RAM | 512MB 100Mhz ECC SDRAM | 512MB 133Mhz ECC SDRAM |
| Network Adapter | 10/100 TX Fast Ethernet | 10/100 TX Fast Ethernet |
| Storage | One 9.1G Ultra 2 SCSI | Dual 18.2G Ultra 2 SCSI Hot-Plug |
| Floppy Drive | 1.44 Megabyte Standard PC Floppy Drive | 1.44 Megabyte Standard PC Floppy Drive |
| CD-ROM | High Speed IDE | High Speed IDE |
| Power Supply | Fixed | Hot-plug redundant |
| Operating System | Windows 2000 | Windows 2000 |