Mechanics of Composite Materials with MATLAB

|
| Problem 2.1 Derive (2.5) in detail. |
|
|
| Problem 2.2 Discuss the validity of the reciprocity relations given in (2.6). |
|
|
| Problem 2.3 Write the 6 6 compliance matrix for a transversely isotropic material directly in terms of the five independent material constants E 1, E 2, v 12, v 23, and G 12. |
|
|
| Problem 2.4 Derive expressions for the elements C ij of the stiffness matrix for a transversely isotropic material directly in terms of the five independent material constants E 1 , E 2, v 12, v 23, and G 12. |
|
|
| Problem 2.5 Write the 6 6 compliance matrix for an isotropic material directly in terms of the two independent material constants E and v. |
|
|
| Problem 2.6 Write the 6 6 stiffness matrix for an isotropic material directly in terms of the two independent material constants E and v. |
|
|
| MATLAB Problem 2.7 Consider a 40-mm cube made of glass-reinforced polymer composite material that is subjected to a compressive force of 150 kN perpendicular to the fiber direction, directed along the 3-direction. The cube is free to expand or contract. Use MATLAB to determine the changes in the 40-mm dimensions of the cube. The material constants for glass-reinforced polymer composite material are given as follows [1]: |
|
|
| MATLAB Problem 2.8 Repeat Problem 2.7 if the cube is made of aluminum instead of glass-reinforced polymer composite material. The material... |