Practical Hydraulic Systems: Operation and Troubleshooting for Engineers and Technicians

After reading this chapter, the student will be able to:
Distinguish between positive and non-positive displacement pumps
Understand the principle of operation of gear, vane and piston pumps
Differentiate between fixed and variable displacement pumps, external and internal gear pumps as well as axial and radial piston pumps
Explain how pressure-compensated pumps work
Identify the various types of pumps used in hydraulics
Select and size pumps for various hydraulic applications
Carry out basic maintenance activities on the pumps.
The sole purpose of a pump in a hydraulic system is to provide flow. A pump, which is the heart of a hydraulic system, converts mechanical energy, which is primarily rotational power from an electric motor or engine, into hydraulic energy. While mechanical rotational power is the product of torque and speed, hydraulic power is pressure times flow. The pump can be designed in such a way that either flow or pressure is fixed, while the other parameter is allowed to swing with the load. In other words, by fixing the pump flow, the pressure goes up as the load restriction is increased. Conversely, the flow goes down with an increase in load restriction when the pump delivers fixed pressure.
The pumping action is the same for every pump. Due to mechanical action, the pump creates a partial vacuum at the inlet. This causes the atmospheric pressure to force the fluid into the inlet of the pump. The pump then pushes the fluid into the hydraulic...