Practical Hydraulic Systems: Operation and Troubleshooting for Engineers and Technicians

After reading this chapter, the student will be able to:
Explain the construction and design features of hydraulic cylinders
Describe in detail the operating principles of cylinders
Explain the construction of various types of cylinders used in hydraulic systems
Calculate the various cylinder performance parameters such as load-carrying capacity, speed and power
Select and size cylinders for hydraulic applications
Troubleshoot common cylinder problems.
A hydraulic system is generally concerned with activities related to moving, gripping or applying force to an object. Devices, which achieve these objectives, are referred to as actuators. Actuators are interface components that convert hydraulic power back to mechanical power. Based on whether an actuator gives rotational motion or linear motion, actuators are basically categorized as:
Rotary actuators and
Linear actuators.
Rotary actuators are nothing but motors that we have examined in the previous chapter. Linear actuators, as the name implies, are used to move objects or apply a force in a straight line. These are otherwise known as hydraulic cylinders.
Cylinders are linear actuators whose output force or motion is in a straight line. Their function is to convert hydraulic power into linear mechanical power. Hydraulic cylinders extend and retract to perform a complete cycle of operation. Their work applications as earlier discussed may include pulling, pushing, tilting and pressing. The type of cylinder to be used along with its design is based on a specific application. The simplest of linear actuators is a ram which is shown in Figure 5.1. It...