Practical Hydraulic Systems: Operation and Troubleshooting for Engineers and Technicians

Appendix B: Practical Solutions

Exercise 1

1.1

Calculate the pressure due to a column of 0.5 m of

  1. Water

  2. Oil of specific gravity 0.8

  3. Mercury of specific gravity 13.6.

Solution: Height of liquid column h' = 0.5 m

S oil = 0.8
S mercury = 13.6
Density of water ( ?) = 1000 kg/m 3
Gravitational force ( g) = 9.8 m/s 2

  1. We know according to hydrostatic law that pressure developed in a fluid due to a height h' is given by


    ? Pressure due to a column of 0.5 m of water = 4900 N/m 2 (SI units) [In metric units = 4900/9.8 100 100 = 0.05 kg/cm 2 (where 9.81 is to convert Newton into kgf and 100 100 is to convert m 2 into cm 2).]

  2. Pressure due to oil column: P (oil) = ? (oil) gh We know,


    Pressure due to oil column = 3920 N/m 2.

  3. Pressure due to mercury column: P (mercury) = ? (mercury) gh


    Pressure due to mercury column = 66 640 N/m 2.

1.2

The intensity of pressure at a point in a fluid is 4 N/cm 2. Find the corresponding height of fluid when the fluid is

  1. Water

  2. Oil of specific gravity is 0.9.

Solution: P = 4 N/cm 2 = 40 000 N/m 2
S oil = 0.9
? water = 1000 kg/m 3
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
Category: Gas Bubblers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.