Sensor Technology Handbook

Appendix G: Engineering Material Properties

This table gives various engineering material properties listed alphabetically. The units are SI.

Density

Acrylic

1400

kg/m 3

Density

Air (2800 m)

0.9800

kg/m 3

Density

Air (STP)

1.2930

kg/m 3

Density

Aluminum 2024-T3

2770

kg/m 3

Density

Aluminum 3003

2700

kg/m 3

Density

Aluminum 6061-T6

2700

kg/m 3

Density

Aluminum 7079-T6

2740

kg/m 3

Density

Ammonia liquid

682.10

kg/m 3

Density

Argon liquid

1390

kg/m 3

Density

Beryllium QMV

1850

kg/m 3

Density

Borosilicate Ohara E6

2180

kg/m 3

Density

Borosilicate Tempax

2230

kg/m 3

Density

Concrete

2242

kg/m 3

Density

Copper pure

8900

kg/m 3

Density

Dow Corning 200 (350cSt)

968.00

kg/m 3

Density

Fused silica

2200

kg/m 3

Density

Glass wool

64.00

kg/m 3

Density

Gold pure

1.932E+04

kg/m 3

Density

Helium liquid

125.00

kg/m 3

Density

Hydrogen liquid

70.00

kg/m 3

Density

Iron

7830

kg/m 3

Density

Lead pure

1.134E+04

kg/m 3

Density

Magnesium AZ31B-H24

1770

kg/m 3

Density

Magnesium HK31A-H24

1790

kg/m 3

Density

Methane liquid

424.00

kg/m 3

Density

Molybdenum wrought

1.030E+04

kg/m 3

Density

Neon liquid

1200

kg/m 3

Density

Nickel pure

8900

kg/m 3

Density

Nitrogen liquid

804.00

kg/m 3

Density

Nylon

1700

kg/m 3

Density

Platinum

2.145E+04

kg/m 3

Density

Polycarbonate

1300

kg/m 3

Density

Polyethylene

2300

kg/m 3

Density

PTFE

1200

kg/m 3

Density

SiC Alpha

2975

kg/m 3

Density

SiC sintered KT

2975

kg/m 3

Density

Silver pure

1.050E+04

kg/m 3

Density

Steel AISI 304

8030

kg/m 3

Density

Steel AISI C1020

7850

kg/m 3

Density

Tantalum

1.660E+04

kg/m 3

Density

Titanium B 120VCA

4850

kg/m 3

Density

Tungsten

1.930E+04

kg/m 3
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
Category: Density and Specific Gravity Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.