Thermoplastics and Thermoplastic Composites: Technical Information for Plastics Users

4.6: Polyvinyl Chloride (PVC)

4.6 Polyvinyl Chloride (PVC)

Several acronyms are used for different PVCs:

  • S-PVC for suspension PVC

  • E-PVC for emulsion PVC

  • M-PVC for mass or bulk PVC

  • PVC-U for unplasticized PVC

  • PVC-P for plasticized PVC

  • PVC-HI for high impact PVC

  • PVC-C or CPVC for chlorinated PVC (see Section 4.7).

Pure PVC is the linear homopolymer of vinyl chloride, as we can see in Figure 4.32. The industrial polymers are amorphous with a backbone identical to those of polyethylene, polypropylene and polybutene but the pendant chlorine atoms result in a polar polymer. The theoretical chlorine content is roughly 57%.


Figure 4.32: Vinyl chloride, polyvinyl chloride formulae

PVC can be polymerized, possibly with a comonomer (mainly vinyl acetate):

  • In an emulsion, the oldest process. The presence of emulsifiers at a greater or lesser level gives a variable haze to the finished articles, eases the processing, decreases the electrostatic build-up, and increases the absorption of water. E-PVC, dispersion PVC or PVC pastes are used to make plastisols and organosols.

  • In suspension. This process gives transparent parts, good electrical properties and a weak absorption of water.

  • In bulk. PVC is free from additives such as protective emulsifiers, dispersants or colloids, which makes it possible to obtain parts that are even more transparent and glossy than suspension PVC.

  • In solution. Today this technique is obsolete.

The property sets of raw PVCs as-polymerized are generally unsuitable for the range of intended applications. It is essential to upgrade and customize the raw polymers by compounding to satisfy the requirements...
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
Category: Polyvinyl Chloride Resins
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.