Chemistry and Technology of Polyols for Polyurethanes

| PG | 1,2 Propyleneglycol |
| BD | 1,4 Butanediol |
| HD | 1,6 Hexanediol |
| HMDI | 4,4 ? Dicyclohexyl diisocianate |
| AH | Acid catalyst |
| ACN | Acrylonitrile |
| ABS | Acrylonitrile-butadiene-styrene copolymer |
| ACE | Activated chain end mechanism |
| AM | Activated monomer mechanism |
| AA | Adipic acid |
| AIBN | Azoisobutyrodinitrile |
| bp | Boiling point |
| BVT | Brookfield Viscosity Test |
| BHT | Butylated hydroxytoluene |
| BO | Butylene oxide |
| CPL | ?-Caprolactone |
| T c | Ceiling temperature |
| DEG | Diethyleneglycol |
| DETA | Diethylenetriamine |
| DSC | Differential scanning calorimetry |
| DGBA | Diglycidyl ether of bisphenol A |
| DMC | Dimetallic catalyst(s) |
| DMPP | Dimethyl methyl phosphonate |
| DMF | Dimethylformamide |
| DMSO | Dimethylsulfoxide |
| DMT | Dimethylterephthalate |
| MDI | Diphenylmethane diisocyanate |
| MDA | Diphenylmethanediamine |
| DPG | Dipropyleneglycol(s) |
| EW | Equivalent weight |
| EG | Ethylene glycol |
| EO | Ethylene oxide |
| EDA | Ethylenediamine |
| f | Functionality |
| GPC | Gel permeation chromatography |
| T g | Glass transition temperature |
| H-H | Head-to-head type |
| H-T | Head-to-tail type |
| HDI | Hexamethylene diisocyanate |
| HXR | Hydrogen active compounds |
| OH# | Hydroxyl number |
| IR | Infra red |
| IV | Iodine value |
| IPDI | Isophorone diisocyanate |
| IPA | Isophthalic acid |
| LiOH | Lithium hydroxide |
| MA | Maleic anhydride |
| mp | Melting point |
| MMA | Methyl methacrylate |