Design Of Nonlinear Control Systems With The Highest Derivative In Feedback, Volume 16

| 7.1 | The differential equations of a plant model are given by
Verify the invertibility and internal stability of the given system (7.136), where (a) a = 1, and (b) a = 3. Find the degenerated system. | ||
| 7.2 | The plant model is given by
Verify the invertibility and internal stability of the given system (7.137), where (a) a = 1, and (b) a = -1. Find the degenerated system. | ||
| 7.3 | The differential equations of a plant model are given by
Verify the invertibility and internal stability of the given system (7.138). Find the degenerated system. | ||
| 7.4 | Verify the invertibility and internal stability of the system
| ||
| 7.5 | Verify the invertibility and internal stability of the system
| ||
| 7.6 | Verify the invertibility and internal stability of the system
| ||
| 7.7 | Verify the invertibility and internal stability of the system
| ||
| 7.8 | Verify the invertibility and internal stability of the system
| ||
| 7.9 | Verify the invertibility and internal stability of the system
Assume that the inequalities x i( t) ? 1 ? i, r( t) ? 0.5 hold for all t ? [0, ?). Find the control law of the form (7.91) such that ? r = 0, |