Multiparameter Stability Theory With Mechanical Applications, Series A, Volume 13

2.1: Eigenvalue Problem

2.1 Eigenvalue Problem

Let us consider an eigenvalue problem

(2.1)

where A is an m m real matrix, ? is an eigenvalue, and u is a corresponding eigenvector. The eigenvalues are determined from the characteristic equation

(2.2)

where I is the m m identity matrix. Since det( A ? ? I) is a polynomial of degree m with respect to ?, there are m eigenvalues, counting multiplicities. Since A is a real matrix, its eigenvalues and corresponding eigenvectors are real or appear in complex conjugate pairs. Multiplicity of an eigenvalue as a root of the characteristic equation is called algebraic multiplicity.

The eigenvalue ? is called simple if its algebraic multiplicity is equal to one. There is a single eigenvector, up to a scaling factor, corresponding to a simple eigenvalue.
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
Category: Commercial Matrix Displays
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.