Partial Differential Equations: An Introduction with Mathematica and MAPLE, Second Edition

The general form of a linear second-order equation in two independent variables x, y is
| (2.1) | |
where a, b, c, d, e, f, g ? C 2 ( ?), ? ? R 2 and a 2+ b 2+ c 2 ? 0 in ?. If we consider the partial differential operator
| (2.2) | |
then the equation (2.1) is written as
while the homogeneous equation corresponding to (2.1) is
| (2.3) | |
The operator L is linear since the condition (1.2) is satisfied for every pair of functions u 1, u 2 ? C 2 ( ?) and any constants c 1, c 2 ? R. From the linearity of the operator it follows that if
are solutions of the homogeneous equation (2.3), then for every choice of constants c 1 , ..., c n the function
is also a solution of (2.3). Furthermore, if u p is a particular solution of Eq. (2.1), then
Thus
is also a solution of Eq. (2.1) for every choice of constants c 1, ..., c n.
We shall now consider the simplest case when the coefficients in Eq. (2.1) are real constants. Assume also that the given function g is a real-valued analytic function in ?. Then in some cases we can obtain the general solution of Eq. (2.3), i.e. a relation involving two arbitrary