CMOS Analog Circuit Design

There are many reasons for considering the time and frequency domain relationships of a second-order system in the study of operational amplifiers. One is that many operational amplifier configurations can be modeled with reasonable accuracy assuming just a second-order system. Such a procedure represents a reasonable compromise between complexity and accuracy of the model. Another reason is that these relationships allow us to predict frequency domain performance from the simpler to measure time domain performance.
The general transfer function of a low-pass, second-order system in the frequency domain using voltage variables is
where
The roots of Eq. (C.1-1) are illustrated in Fig. C.1-1.
The magnitude of the frequency response can be found from Eq. (C.1-1) as
However, Eq. (C.1-2) may be generalized by normalizing the amplitude with respect to A 0 and the radian frequency by ? n to give
A plot of Eq. (C.1-3) in dB versus log ?/ ? n is shown in Fig. C.1-2, where ? or Q is used as a parameter. By taking the derivative of Eq. (C.1-3) with respect to ?/ ? n and setting it to zero, the peak of A(j ?/ ? 0)/A 0 can be found as
when ? < 0.707.
The second-order function of Eq. (C.1-1) is...