Complete Wireless Design

Chapter 2: Modulation

Different modulation schemes have been adopted for radio services, such as broadband AM and FM for broadcast, narrowband FM for line-of-site two-way voice communications, single sideband (SSB) for long-distance voice communications via the ionosphere, and digital modulation for high-speed point-to-point and multipoint microwave radio communications links.

2.1 Amplitude Modulation

2.1.1 Introduction

Amplitude modulation (AM) is the earliest modulation method for wireless voice communications. It is very simple and cheap to work with from a hardware standpoint, and it is still extensively used today for commercial and shortwave broadcast, as well as in certain citizens band and limited ham radio systems.

2.1.2 Fundamentals

Modulation is the way we insert baseband information on an RF carrier wave. The baseband information can be voice, digital data, analog video, etc. Demodulation is the procedure of extracting this baseband information, which is then sent to a speaker for voice and music, or on to digital circuits for processing or storage.

The most basic way we have of imprinting voice, data, or music on an RF carrier is by modulating the amplitude of the carrier (Fig. 2.1). The unmodulated carrier, which is produced by an oscillator, functions as the RF that will transport the baseband modulation through space to a receiver. The baseband is the intelligence always at a much lower frequency than the RF carrier and is inserted onto the carrier by nonlinear mixing of these two signals. As seen in the time domain, the amplitude of the RF carrier is modified at the rate of...
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
Category: Radio Receiver ICs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.