Digital Signal Processing: System Analysis and Design

This chapter addresses some implementation methods for the several digital filtering algorithms and structures seen in the previous chapters.
The implementation of any building block of digital signal processing can be performed using a software routine on a simple personal computer. In this case, the designer's main concern becomes the description of the desired filter as an efficient algorithm that can be easily converted into a piece of software. In such cases, the hardware concerns tend to be noncritical, except for some details such as memory size, processing speed, and data input/output.
Another implementation strategy is based on specific hardware, especially suitable for the application to hand. In such cases, the system architecture must be designed within the speed constraints at a minimal cost. This form of implementation is mainly justified in applications that require high processing speed or in large-scale production. The four main forms of appropriate hardware for implementing a given system are:
The development of a specific architecture using basic commercial electronic components and integrated circuits (Jackson et al., 1968; Peled & Liu, 1974, 1985; Freeny, 1975; Rabiner & Gold, 1975; Wanhammar, 1981).
The use of programmable logic devices (PLD), such as field-programmable gate arrays (FPGA), which represent an intermediate integrated stage between discrete hardware and full-custom integrated circuits or digital signal processors (Skahill, 1996).
The design of a dedicated integrated circuit for the application to hand using computer-automated tools for a very large scale integration (VLSI) design. The VLSI technology allows several basic processing...