EIT Chemical Review, Second Edition

Chapter 8: Transport Phenomena

SI units are noted in [ ].

Transport phenomena deal with the transfer of momentum, mass, and heat in a fluid. In this chapter, we will deal with the fundamentals of momentum transfer only.

Density, Specific Volume, Specific Weight, and Specific Gravity

Density( ?) = mass/volume, lb/ft 3 [kg/m 3]

Specific volume( ?)

=

1/density, ft 3/lb [m 3/kg]

Specific weight( ?)

=

weight/volume = mass x acceleration due to gravity/volume

=

?g/g c, lbf/ft 3[N/m 3]

Specific gravity of substance(s)

=

density of substance/density of water at 4 C

=

?(lb/ft 3)/62.43

=

?(kg/m 3)/1000

Specific gravity of gas relative to air

=

Molecular weight of gas/28.97

Note

g

=

acceleration due to gravity, 32.17 ft/s 2[9.81 m/s 2], varies from place to place, and planet to planet.

g c

=

Newton's-law proportionality factor for the gravitational force unit

=

32.17 lb.ft/s 2.lbf[ 1 kg.m/s 2.N]. This is a constant factor.

Specific gravity is dimensionless.

Some approximate densities at standard conditions:

Air: 0.08 lb/ft 3[1.3 kg/m 3]

Water: 62.4 lb/ft 3[1,000 kg/m 3]

Steel: 462 lb/ft 3[7,400 kg/m 3]

Mercury: 845 lb/ft 3[13,600 kg/m 3]

Viscosity

Viscosity is the physical property that characterizes the flow resistance of a fluid. Analogous to thermal conductivity in heat transfer, viscosity may be regarded as momentum conductivity in viscous flow.

For Newtonian fluids,...
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
Category: Density and Specific Gravity Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.