EIT Chemical Review, Second Edition

| Chemical | No.Probs.. |
|---|---|
| Material & Energy Balances | 9 |
| Chemical Thermodynamics | 6 |
| Mass Transfer | 6 |
| Chemical Reaction Engineering | 6 |
| Process Design and Econ Evaluation | 6 |
| Heat Transfer | 6 |
| Transport Phenomenon | 6 |
| Process Control | 3 |
| Process Equipment Design | 3 |
| Computer and Numerical Methods | 3 |
| Process Safety | 3 |
| Pollution Prevention | 3 |
Instructions for Afternoon Session
You have four hours to work on the afternoon session. You may use the Fundamentals of Engineering Reference Handbook as your only reference. Do not write in this handbook.
Answer every question. There is no penalty for guessing.
Work rapidly and use your time effectively. If you do not know the correct answer, skip it and return to it later.
Some problems are presented in both metric and English units. Solve either problem.
Mark your answer sheet carefully. Fill in the answer space completely. No marks on the workbook will be evaluated. Multiple answers receive no credit. If you make a mistake, erase completely.
Work 60 afternoon problems in four hours.