Error-Control Block Codes for Communications Engineers

3.2: Matrix Description of Linear Block Codes

3.2 Matrix Description of Linear Block Codes

From our earlier study of vector space theory and Definition 3.7, it is possible to find k linearly independent codewords G 0, G 1, . . ., G k ?1 in the q-ary code C such that

(3.3)

where

(3.4)

u i and v j are q-ary symbols for 0 ? i ? k ? 1 and 0 ? j ? n ? 1. V is a linear combination of the k linearly independent codewords. The k-by- n generator matrix G of the code C is

(3.5)
(3.6)

where G i = [ g i,0 g i,1 . . . g i, n ?1] with q-ary entries for 0 ? i ? k ? 1. The encoding operation, as shown in Figure 3.2, can be expressed as

(3.7)

where

(3.8)

Example 3.4

Consider a (7, 4) binary linear block code with . The information and code vectors are shown below.

  • U

    V

    0 0 0 0

    0 0 0 0 0 0 0

    0 0 0 1

    0 0 0 1 0 1 1

    0 0 1 0

    0 0 1 0 1 1 0

    0 0 1 1

    0 0 1 1 1 0 1

    0 1 0 0

    0 1 0 0 1 1 1

    0 1 0 1

    0...
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
Category: Thermocouple Elements
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.