Error-Control Block Codes for Communications Engineers

3.5.3: Single-Error-Correcting Hamming Codes

3.5.3 Single-Error-Correcting Hamming Codes

R. W. Hamming found an optimum class of single-error correcting codes in 1950 [6]. The code was used for long-distance telephony. For some integers c ? 2, the family of binary Hamming codes has the following parameters:

  • Block length:

    n = 2 c ? 1

    Information digits:

    k = 2 c ? c ? 1

    Number of check digits:

    c = n ? k

    Minimum distance:

    d min = 3

    Error correcting capability:

    t' = 1.

To construct the parity-check matrix of an ( n, k) binary Hamming code, we simply place all nonzero binary c-tuples in the columns of the c-by- n parity-check matrix in any order.

For example, the parity-check and the corresponding generator matrices of a (7, 4) single-error-correcting binary Hamming code are

(3.27)

and

(3.28)

If the input information sequence is U = [0 1 1 1], the encoded code sequence is V = UG = [0 1 1 1 0 1 0].
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
Category: Error Correction Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.