Error-Control Block Codes for Communications Engineers

Appendix B: Galois Field Tables

Appendix B presents a list of GF(2 m) tables generated by a binary primitive polynomial p( x) = x m + p m ?1 x m ?1 + p m ?2 x m ?2 + ... + p 1 x + p 0 of degree m, where p j = 0 and 1, 0 ? j ? m ? 1, and 2 ? m ? 6. Each element in GF(2 m) is expressed as a power of some primitive element ? and as a linear combination of ? 0, ? 1, ..., ? m ?1. The polynomial representation of the element ? i, i = 0, 1, ..., 2 m ? 2 is expressed as ? i = a m ?1 ? m ?1 + a m ?2 ? m ?2 + ... + a 0 with binary coefficients and the coefficients of the polynomial representation of ? i is expressed as a binary m-tuple [ a 0 a 1 ... a m ?1].

Table B.1: Elements of GF(2 2) Generated by a Primitive Polynomial p(x) = x 2 + x + 1

Elements

2-Tuple

0 = 0

0 0

1 = 1

1 0

?
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.