EW 102: A Second Course in Electronic Warfare

Chapter 5: Ew Against Communications Signals

In this chapter, we will deal with EW related to communications signals. Subjects will include radio propagation, the nature of the threat environment, and individual signal characteristics. It will also include discussions of search, intercept, and jamming issues relative to communication signals. The tactical communication environment is extremely dense in battlefield situations, which is an important consideration in all communications EW activities.

5.1 Frequency Ranges

Tactical communication is primarily conducted in the HF, VHF, and UHF frequency ranges as shown in Figure 5.1. However, there are also fixed point-to-point, satellite, and air-to-ground data links that must be considered communication signals as well. Table 5.1 lists the typical uses of communication links in each category.

Table 5.1: Communication Links

Military Application

Type of Link

Frequency Range

Tactical command and control (ground)

Ground point-to-point and air-to-ground

HF, VHF, UHF

Tactical command and control (air)

Air-to-ground and air-to-air

VHF, UHF

UAV command and data

Air-to-ground and air relay; satellite

Microwave

Strategic command and control

Satellite

Microwave


Figure 5.1: Tactical communications are typically conducted in the HF, VHF, and UHF frequency ranges.

In general, the higher the frequency, the more dependent a communication link is on a clear line of sight between the transmitter and receiver but the more bandwidth is available. There are also unique considerations for each band.
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
Category: Radio Transmitter ICs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.