Excel for Scientists & Engineers

Chapter 5: Complex Functions

Overview

Functions in Excel may have 0 to n arguments:

  • NA(), RAND()(), and NO W() have no arguments

  • STANDARDIZE( Z) requires one argument

  • COUNTIF(range, condition) requires two arguments

  • IF(test, if-true, if-false) holds three arguments; if the last two are not provided, they return either true or false

  • NORMDIST(X, mean, stdev, cumulative) requires four arguments

All functions return a value, which can be of several types (see Table - 31.):

Table 31: Types of values a function can return

Type

Size

Remarks

Range

Integer

2 bytes

3,2767

Long

4 bytes

2,147,483,647

Single

4 bytes

Precision up to 7 decimals/digits

1.4E-50 - 3.4E43

Double

8 bytes

Precision up to 15 decimals/digits

4.9E-337 - 1.7E321

Date

8 bytes

1/1/100 - 12/31/9999

Boolean

2 bytes

1 (on) and 0 (off)

String

Variable length

Variant

16 bytes

Any of the above

  • Integer (no decimals, up to 32,000)

  • Long (no decimals, up to 2, 1 billion)

  • Single (precision seven digits and/or decimals)

  • Double (precision up to 15 digits and/or decimals)

  • Date (number)

  • Boolean (yes/no)

  • String (text or formatted numbers)

Of course, you can always just type a function - but then you need to remember to start with an equal sign, to put in opening and closing parenthesis after the function name, and to use commas to separate arguments. Alternatively, you can use the f x button on your toolbar or formula bar - then you...
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
Category: Math Calculation Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.