Fault Trees

Appendix B: European Benchmark Fault Trees

B1 Description of the Data

Each line of the structural data corresponds to the description of an operator of the fault tree. For example, the line "G*143 G+139 G+140 G+141 G+142" will describe the inputs of the operator G*143, which are: G+139 G+140 G+141 G+142.

We identify the type of operator by the second character:

  1. *: for an AND operator, i.e. "G*143".

  2. +: for an OR operator, i.e., "G+139".

  3. n/k: for a combination operator n/k, i.e., "G(3/4)112".

An event is designated by the letter "T" followed by:

  1. N: normal.

  2. C: complementary,

and its number, for example "TN252". [1]

[1]Written by Khaled Odeh.

B2 Fault Tree: Europe-1

B2.1 Structure of the Fault Tree (Structural Data)

G*1

G+126

G+138

G+144

G+144

G+111

G+112

G*143

TN253

G*143

G+139

G+140

G+141

G+142

G+142

G*65

G*69

G+118

G+132

TN251

G+141

G*64

G*67

G+117

G+131

TN250

G+140

G*63

G*68

G+118

G+130

TN249

G+139

G*62

G*66

G+117

G+129

TN248

G+138

G+106

G+119

G+137

G(3/4)137

G+133

G+134

G+135

G+136

G+136

G*65

G+132

TN261

G+135

G*64

G+131

TN260

G+134

G*63

G+130

TN259

G+133

G*62

G+129

TN258

G+132

G*65

G*128

TN257

G+131

G*64

G*127

TN256

G+130

G*63

G*128

TN255

G+129

G*62

G*127

TN254

G*128

G*116

G+120

G*127

G*115

G+120

G+126

G+111

G+112

G+125

TN253

G(2/4)125

G+121

G+122

G+123

G+124

G+124

G*69

G+118

TN251

G+123

G*67

G+117
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
Category: Radiation Detectors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.