Fault Trees

| F | c.d.f of a random variable (r.v) |
| f | p.d.f of an r.v |
| R( t) | reliability at time t |
| A( t) | instantaneous availability |
| M( t) | maintainability |
| Q, P S | probability of the top event of a fault tree |
| A ? or A | asymptotic availability |
| ( t) | average availability over [0, t] |
| ? or | asymptotic average availability |
| h( t) | hazard rate at time t |
| ?( t) | instantaneous failure rate |
| ?( t) | instantaneous repair rate |
| L( t) | mean residual lifetime at time t |
| T | lifetime of the system |
| ? | duration of mission of the system |
| Y | duration of the repair |
| 1 A | indicator function of event A |
| m k | k-th centered moment of the random variable X ( k ? ?*) |
| ?( x) | Gamma function: ?( x) = if x ? ? * then ?( x) = ( x - 1)! |
| ? | set of real numbers: ? = (- ?, + ?) and ? + = [0, + ?) |
| ? | set of natural numbers: ? = {0, 1, 2, } and ?* = ?\{0} |
| ? | structure function of a system |
| C | set of components of a system |
| ? | state space of a system |
| ? i | state space of a component i ? C |
| K |