Fundamentals of Electromagnetics with MATLAB, Second Edition

Appendix G: Selected Answers

Chapter 1

1.1.1. Given two vectors A = 3 u x + 4 u y + 5 u z and B = -5 u x + 4 u y - 3 u z, find C = A + B and D = A - B. In addition, carefully illustrate these vectors using MATLAB.

1.1.2. Using the vectors defined in Problem 1, evaluate A B and A B using MATLAB.

1.1.3. Given two vectors A = u x + u y + u z and B = 2 u x + 4 u y + 6 u z, find C = A + B and D = A - B. In addition, carefully illustrate these vectors using MATLAB.

1.1.4. Using the vectors defined in Problem 3, evaluate A B and B A using MATLAB.

1.1.5. Using MATLAB, write a program to convert degrees Celsius to degrees Fahrenheit. Plot the results.

1.1.6. Using MATLAB, write a program to convert a yardstick to a meterstick. Plot the results.

1.1.7. Using MATLAB, plot y = e -x on a linear and a semilog graph.

1.1.8. Using MATLAB, plot two cycles of y = cos( x) on...
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.