Geometric Concepts for Geometric Design

Chapter 9: Affine Space

Overview

An affine space is a point space associated with a linear space A as in Section 2.5. The dimension of is defined as the dimension of A. The solution of an inhomogeneous linear system is an abstract example of an affine space.

Literature: Berger, Greub, Schaal

9.1 Affine Coordinates

Let a be a fixed point of an affine space and let a 1, ..., a n be a basis of the associated linear space A. For simplicity, regard points and vectors as elements of where d ? n. Then, by the properties mentioned in Section 2.5, a point p of has a unique representation


or in compact form p = a+ Ax. The x 1, ..., x n are called affine coordinates of p with respect to the affine system a; a 1, ..., a n. Let q = a+ Ay denote a second point. Then the vector p - q has the coordinates x - y. Sometimes the notation is used to indicate that has dimension n.


Figure 9.1: Affine system.

Every linear space has the structure of an affine space since the coordinates of a vector can be treated as the coordinates of a point and the zero vector can be interpreted as the origin.

9.2 Affine Subspaces

An affine subspace of
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
Category: Electronic Noses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.