Geometric Concepts for Geometric Design

Part Eight: Differential Geometry

Chapter List

Chapter 30: Curves
Chapter 31: Curves on Surfaces
Chapter 32: Surfaces

Part Overview

The origin of differential geometry lies mainly in the works of Leonid Euler (1707 1783), Gaspard Monge (1746 1818) and his disciple Dupin (1784-1873), and Carl Friedrich Gauss (1777 1855). Quite different from the approaches taken in the previous chapters, classical differential geometry studies curves and surfaces only with regard to their local properties. Methods of using differential calculus concepts are investigated, including tangency, curvature, and contact of some order. A crucial tool is the use of a local coordinate system. An infinitesimally small change of this local system along the curve or surface is expressed in the initial system.

The properties obtained by a local analysis also lead to results about the global nature of curves and surfaces. Examples of global structures are lines of curvatures, geodesic nets, and isometric maps which leave measurements on a surface invariant.

Overview

In this chapter intrinsic properties of smooth curves in 3-dimensional Euclidean space, such as arc length, curvature, and torsion, are discussed. Then local properties of curves, particularly the contact of order r of two curves, are studied. The main tools for such investigations are the use of a local coordinate system and the Frenet-Serret formulas.

Literature: do Carmo, Guggenheimer, Haack, Nutbourne Martin

30.1 Parametric Curves and Arc Length

A parametric curve in ? 3 is given by


where x( t), y( t), z( t) are differentiable functions in t.
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
Category: Mesh Generators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.