Glossary of Metalworking Terms

Chapter C: C Cycloid

Chapter C: C Cycloid

C

C
(1) symbol for Celsius or Centigrade, a unit of temperature, as C; (2) symbol for the element carbon.
C-22
A registered trademark of Haynes International, Inc. for a nickel-based alloy having high strength, excellent resistance to corrosion, ease of welding, and fabrication.
Ca
Symbol for the element calcium.
CAD
Abbreviation for computer-aided design.
Cadalyte
A registered trademark of DuPont for a series of compounds for cadmium electroplating.
CAD/CAM
Abbreviation for computer-aided design/computer-aided manufacturing.
CADD
Abbreviation for computer-aided drawing and design.
cadmium
Metallic element. CAS number: 7440-43-9. An alloying element. Lowers melting point of certain alloys when used in low percentages. Used for protective coatings on metals, especially copper and steel (in electroplating); bearing metals such as babbitt, and low-melting alloys such as solders; brazing alloys; a deoxidizer in aluminum, nickel and silver alloys; control rods for reactors. Corrosion resistance is poor in industrial atmospheres; tarnishes in moist air. Highly toxic; carcinogenic, and the powder is flammable.

Symbol: Cd

Density (g/cc): 8.65

Physical state: Silvery solid

Specific heat: 0.0549

Periodic Table Group: IIB

Melting point: 610 F/321 C

Atomic number: 48

Boiling point: 1,409 F/765 C

Atomic weight: 112.41

Source/ores: Greenockite; also found in many lead and copper ores containing zinc.

Valence: 2

Oxides: CdO

Crystal structure: close-packed hexagonal

Mohs hardness: 2.0

cadmium acetate
A colorless crystalline solid used in electroplating.
cadmium bronze
Copper alloys containing small amounts (0.5-1.2%) of cadmium.
cadmium chloride
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
Category: Lead, Tin, and Low Melting Alloys
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.