Glossary of Metalworking Terms

Chapter I: I Izod Test

Chapter I: I Izod Test

I

I
Symbol for the element iodine.
ID
Abbreviation for internal diameter.
ignition temperature
The minimum temperature required to initiate or cause self-sustained combustion independent of a heat source.

See also autoignition temperature.

ILMA
Abbreviation for Independent Lubrication Manufacturers Association.
Illium
Proprietary trade names of Stainless Foundry & Engineering, Inc for a corrosive-resistant stainless steel alloys.
IMA
Abbreviation for the International Magnesium Association.
impact resistance
The amount of force or energy required to fracture a standard-size sample in an impact test such as the Izod or Charpy test. The resistance is expressed in terms of the number of foot-pounds or meter-kilograms of force required to break the specimen with a single blow. Sometimes called impact energy or impact value.
impact test
Tests to determine the shock resistance or toughness of a metal when subjected to high rates of loading, usually in bending, tension, or torsion. The quantity measured is the energy absorbed in breaking the specimen by a single blow, as in the Charpy or Izod tests.
imperfect thread

See also incomplete thread.

imperial metal
Copper-nickel alloys nominally containing 80% copper and 20% nickel.
In
Symbol for the element indium.
inch
A unit of length 1 in = 1/12 ft = 1/36 yd = 1/63,360 mi = 2.54000 cm.
included angle
See thread angle
inclusion
A state of one substance being completely enclosed in or surrounded within the other, as suspended material in a crystal lattice, or a nonmetallic material either wholly or partly locked within...
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
Category: Mechanical Testing Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.