Handbook of Optics: Devices, Measurements, and Properties, Volume II, Second Edition

Chapter 24: RADIOMETRY AN PHOTOMETRY

Edward F. Zalewski

Hughes Danbury Optical Systems
Danbury, Connecticut

24.1 GLOSSARY

A

area

A 1, A 2, A s, A d

area of surface 1, surface 2, a source, a detector, respectively

A r

area of an image on the retina of a human eye

A p

area of the pupil of a human eye

A in, A out, A sph

area of an input port, output port, and sphere surface, respectively

b

distance from optic axis

c

the speed of light in a vacuum

C e

photon-to-electron conversion efficiency , i.e., quantum efficiency of a photodetector

D

diameter

dA

infinitesimal element of area

dA 1, dA 2, dA s, dA d

infinitesimal element of area of surface 1, surface 2, a source, a detector, respectively

dL ?

infinitesimal change in radiance per wavelength interval

dT

infinitesimal change in temperature

d ? l2

infinitesimal amount of radiant power transferred from point 1 to point 2

d ?

infinitesimal wavelength interval

d ?

infinitesimal frequency interval

d ?

infinitesimal change in solid angle

E

irradiance, the incident radiant power per the projected area of a surface

E ?

illuminance, the photometric equivalent of irradiance

E r

average illuminance in an image on the retina of a human eye

E T

retinal illuminance in units of trolands

E T( ?)

photopic retinal illuminance from a monochromatic source in trolands

scotoptic retinal illuminance from a monochromatic source...
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
Category: Lux Meters (Light Meters)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.