Handbook of Optics: Devices, Measurements, and Properties, Volume II, Second Edition

Chapter 29: OPTICAL METROLOGY

Daniel Malacara and Zacarias Malacara

Centro de In ?estigaciones en Optica, A.C.
Le n, Gto, Mexico

29.1 GLOSSARY

B

baseline length

focal length

signal frequency

b

back focal length

I

irradiance

N

average group refractive index

R

radius of curvature of an optical surface

r

radius of curvature of a spherometer ball

R

range

?

attenuation coefficient

?

wavelength of light

?

delay time

In Optical Metrology the purpose is to measure some physical parameters using optical methods. In this chapter we describe the most common procedures for the measurements of length and straightness, angles between plane optical surfaces, and curvature and focal length of lenses and mirrors. We also describe some optical procedures using Doppler shifts to measure velocities. The reader may obtain some more details in the book Optical Shop Testing, D. Malacara (ed.), 2d ed., John Wiley and Sons, New York, 1992, or in Chap. 21 on Interferometers in Vol. II of this Handbook.

29.2 INTRODUCTION AND DEFINITIONS

Metrology is an activity in which we quantify a physical variable to differentiate a system from another or to analyze the same system under different circumstances. Once a fundamental unit of measurement is defined, several derived units may be obtained. In order to have a common measurement comparison, a standard has to be established, and it must be accessible and invariable.

[1]
TABLE 1: SI Fundamental Units
Quantity Name Symbol

Length

meter

m

Mass

kilogram

kg

Time

second

S

Electric...
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
Category: Optical Mirrors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.