Handbook of Optics: Devices, Measurements, and Properties, Volume II, Second Edition

Chapter 32: TRANSFER FUNCTION TECHNIQUES

Glenn D. Boreman

The Center for Research and
Education in Optics and Lasers (CREOL)
University of Central Florida
Orlando, Florida

32.1 GLOSSARY

B

spot full width

CTF

contrast transfer function (square wave response)

(x)

edge response

FN

focal ratio

F( ?, ?)

Fourier transform of (x, y)

(x, y)

object function

G( ?, ?)

Fourier transform of g(x, y)

g(x, y)

image function

H( ?, ?)

Fourier transform of h(x, y)

h(x, y)

impulse response

?(x)

line response

S( ?, ?)

power spectrum

W

detector dimension

?(x)

delta function

?( ?, ?)

phase transfer function

**

two-dimensional convolution

32.2 INTRODUCTION

Transfer functions are a powerful tool for analyzing optical and electro-optical systems. The interpretation of objects and images in the frequency domain makes available the whole range of linear-systems analysis techniques. This approach can facilitate insight, particularly in the treatment of complex optical problems. For example, when several optical subsystems are combined, the overall transfer function is the multiplication of the individual transfer functions. The corresponding analysis, without the use of transfer functions, requires convolution of the corresponding impulse responses.

32.3 DEFINITIONS

The image quality of an optical or electro-optical system can be characterized by either the system s impulse response or its Fourier transform, the transfer function. The impulse response h(x, y) is the two-dimensional image formed in response to a...
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.