High Performance ASIC Design: Using Synthesizable Domino Logic in an ASIC Flow

Razak Hossain and Bernard Bourgin
In the earlier chapters of this book we have seen that domino logic is intrinsically faster than static logic. The logic family is, however, more complex to use since every cell is clocked. Furthermore, the cell outputs are only valid during the evaluate phase, with the precharge phase resetting the cell. With domino logic the designer has to consider not only the logical functionality of the circuit, but also the clocking scheme. Domino logic design has traditionally only been available to those design groups who have an absolute need for high speed and can afford to utilize large numbers of engineers to handcraft circuits using this design style. This approach to domino logic design has meant that design productivity associated with the use of domino logic, measured in terms of cost and turnaround time (TAT, the time needed to complete a task) has lagged that of automated static logic. While the quality-of-results (QoR) generally improves with custom design, this may still lead to an unfavorable tradeoff in terms of cost versus benefit. For many design groups a fully automated solution provides adequate or close to adequate results.
The dynamic behavior of domino logic is part of the challenge in using it. At high speeds the clock and data are involved in a complex timing interplay which must be resolved correctly for proper functionality. The data for every domino cell must be propagated before the precharge signal arrives. In addition,...