High-Speed Circuit Board Signal Integrity

Chapter 10: Surface Mount Capacitors

10.1 Introduction

Capacitors are ubiquitous on high-speed circuit boards, but design engineers often do not fully understand their electrical characteristics. This chapter discusses the operational behavior of surface mount ceramic capacitors in Section 10.2, and tantalum capacitors in Section 10.3. Through-hole devices and other capacitor types (such as metal film, mica, porcelain, or aluminum electrolytic) are not discussed.

10.2 Ceramic Surface Mount Capacitors

Surface mount technology (SMT) ceramic capacitors are comprised of multiple dielectric/electrode stacks fused together in a single package. Capacitors formed in this way are called multilayer ceramic chip (MLCC) capacitors. The number, size, and shape of the stacks are responsible for determining the capacitor's transient behavior, as they determine the equivalent series inductance (ESL) and equivalent series resistance (ESR). The choice of dielectric determines the capacitor's response to external effects such as mechanical shock, voltage bias (including the frequency response of that bias), and temperature. The dielectric material also has aging and ferroelectric characteristics, and its thickness determines the breakdown voltage, thereby setting the working voltage (WV) for a given capacitor.

10.2.1 Dielectric Temperature Characteristics Classification

As described in Chapter 3, the capacitance between two plates increases as the dielectric constant ? r increases. Manufactures use high ? r dielectrics to get as much capacitance as they can into the smallest possible SMT package. These dielectrics are ceramic blends that the Electronics Industries Association (EIA) has grouped into classes based on their temperature characteristic.

EIA specification 198 [1] defines a...
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
Category: Chip Capacitors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.