Horizontal Well Technology

VERTICAL WELL CRITICAL RATE CORRELATIONS

Several vertical well critical rate correlations are available in the literature, some of which are summarized in Table 8-1. [1] [5] It is important to note that these correlations are valid for a continuous oil pay zone with oil-water contact or gas-oil contact or both. These correlations show that the critical rate depends upon effective oil permeability, oil viscosity, density difference between oil and water or oil and gas, well penetration ratio h p/ h, and vertical permeability k v.

TABLE 8-1: VERTICAL WELL CRITICAL RATE CORRELATIONS

Craft and Hawkins Method [1]



where

  • q o = critical rate (maximum oil rate without coning), STB/day

  • PR = productivity ratio

  • P ? ws = static well pressure corrected to the middle of the producing interval, psi

  • p wf = flowing well pressure at the middle of the producing interval, psi

  • b ? = penetration ratio, h p/h

  • h p = thickness of perforated interval, ft

  • h = oil column thickness, ft

  • ? o = oil viscosity, cp

  • B o = oil formation volume factor, RB/STB

Meyer, Gardner, and Pirson Method [2], [3]

Gas Coning


where

  • q o = critical rate (maximum oil rate without gas coning), STB/day

  • ? o = oil density, gm/cc

  • ? g = gas density, gm/cc

  • r e = drainage radius, ft

  • r w = wellbore radius, ft

  • k o = effective...
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
Category: Liquid Handling Pumps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.