Horizontal Well Technology

WATER BREAKTHROUGH IN VERTICAL WELLS

So far, critical production rates have been discussed. Many times the critical rates are too low, and for economic reasons, a well is frequently produced at rates above critical rate. This results in production of water, as well as oil. Sobocinski and Cornelius [8] and Bournazel and Jeanson [9] have reported (laboratory) experimental results on water breakthrough time; i.e., they measured the time it takes for a water cone to break through in a vertical well at a given total production rate. (Reference 8 has also reported a numerical solution to verify the laboratory results.) In their experiments, they found that the lower the vertical dimensionless cone height (defined in Table 8-2), the faster the water breakthrough. Their procedures and results are summarized in Table 8-2.

TABLE 8-2: VERTICAL WELL BREAKTHROUGH TIME CORRELATIONS

Sobocinski and Cornelius Method [8]

Dimensionless cone height is given by


where

  • k h = horizontal permeability, md

  • ? o = oil viscosity, cp

  • B o = oil formation volume factor, RB/STB

  • q o = oil production rate, STB/day

  • ? w = water density, gm/cc

  • ? o = oil density, gm/cc

  • h ? = perforated interval, ft

and dimensionless breakthrough time, (t D) BT SC is given by


where

  • t BT = breakthrough time, days

  • ? = porosity, fraction

  • k v = vertical permeability, md

  • M = water-oil mobility ratio

  • ??= ? o(k w)
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
Category: Quenching Oils and Heat Treatment Fluids
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.