Horizontal Well Technology

Appendix C: Conversion Factors

TABLE C-1: TEMPERATURE CONVERSIONS

1.

2.

3.

4.

F

C

R

K

1. degree Fahrenheit ( F)

1.000

( F-32)/1.8)

F+459.67

( F+459.67))/1.8

2. degree Celsius ( C)

1.8( C)+32

1.000

1.8( C)+491.67

C+273.15

3. degree Rankine ( R)

R ?459.67

( R ?491.67)/1.8

1.000

R/1.8

4. kelvin (K)

1.8(K) ? 459.67

K ? 273.15

1.8 (K)

1.000

TABLE C-2: LENGTH CONVERSIONS MULTIPLICATION FACTOR

TO CONVERT TO FROM

1.

2.

3.

4.

5.

6.

7.

inches (in)

feet (ft)

yards (yd)

miles (mi)

centimeter (cm)

meter(m)

kilometer (km)

1. inches (in)

1.0

8.333 333 10 ?2

2.777 778 10 ?2

1.578 282 10 ?5

2.540

2.540 10 ?2

2.540 10 ?5

2. feet (ft)

12.0

1.0

3.333 333 10 ?1

1.893 939 10 ?4

30.480

3.048 0 10 ?1

3.048 0 10 ?4

3. yards (yd)

36.0

3.0

1.0

5.681 818 10 ?4

91.44

9.144 0 10 ?1

9.144 10 ?4

4. miles (mi)

6.336 003 10 4

5.280 10 3

1.760 10 3

1.0

1.609 344 10 5

1.609 344 10 3

1.609 344

5. centimeter (cm)

3.937 008 10 ?1

3.280 84 10 ?2

1.093 613 10 ?2

6.213 712 10 ?6

1.0

1.000 10 ?2

1.000 10 ?5

6. meter (m)

39.370 08

3.280 84

1.093 613

6.213 712 10 ?4

100.0

1.0

1.000 10 ?3

7. kilometer (km)

39.370 08 10 3
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
Category: Pipe Fittings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.