Integrated Waterflood Asset Management

Chapter 1: Introduction

Overview

Primary methods using natural producing mechanisms, i.e., liquid and rock expansion and solution gas drive, leave behind 80% or more of the original oil in place. Figure 1-1 and Table 1-1 present some characteristics of natural producing mechanisms of oil reservoir. Consequently, a vast amount of hydrocarbon remains unrecovered in the United States and elsewhere in the world.


Figure 1-1: Characteristics of Various Driving Mechanisms (Satter, A. and G. C. Thakur. " Integrated Petroleum Reservoir Management: A Team Approach," PennWell Books, Tulsa, OK, 1994)
Table 1-1: Characteristics of Various Driving Mechanisms (Satter, A. and Thakur. G. C. "Integrated Petroleum Reservoir Management: A Team Approach," PennWell Books, Tulsa, OK, 1994)

Mechanisms

Reservoir Pressure

GOR

Water Production

Efficiency

Others

1. Liquid and rock expansion

Declines rapidly and continuously P i (initial pressure) > b (bubble point pressure)

Remains low and constant

None (except in high S w reservoirs)

1-10% Avg.3%

2. Solution gas drive

Declines rapidly and continuously

First low, then rises to maximum and then drops

None (except in high S w reservoirs)

5-35% Avg. 20%

Requires pumping at an early stage

3. Gas cap drive

Falls slowly and continuously

Rises continuously in up-dip wells

Absent or negligible

20-40% Avg. 25% or more

Gas breakthrough at a down dip well indicates a gas cap drive

4. Water drive

Remains high. Pressure is sensitive to the rate of oil, gas, and water production

Remains low if pressure remains high

Down-dip wells produce water early and...
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
Category: Filler Caps and Fuel Caps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.