Lubrication for Industry, Second Edition

4.6: Oil Standards

4.6 Oil Standards

Oils are tested worldwide under a variety of standards organizations. The following chart shows a comparison of basic oil standard tests.

Parameter

DIN

ASTM

IP

ISO

Viscosity

51 562

D445

71

Viscosity Index

DIN/IS 02909

D2270

226

2909

Pour Point

51 597

D97

15

3015

Flash Point (Open)

51 376

D92

36

2592

Flash Point (Closed)

51 758

D93

34

2719

Neutralization Number

51 558

D974

139

DP6618

Water Content

51 777

D4377

356

Demulsibility

51 599

D1401

-

Rust

51 585

D665

135

Foaming

51 566

D892

146

DP6247

Air Release

51 381

313

-

Four Ball

51 350

D2783

239

Timken

-

D2782

240

FZG

51 354

Pt. 2

-

334

Governing Bodies Standards

ASTM=American Society for Testing and Materials (USA)

DIN=Deutsche Industrie Norm

ISO=International Standard Organisation (Europe)

IP=Institute of Petroleum (U.K.)
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
Category: Fluid Standards and Reference Fluids
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.