Mathematics for Business, Science and Technology: With MATLAB and Spreadsheet Applications, Second Edition

11.6: Percentiles

11.6 Percentiles

Percentiles split the data into 100 parts. Let us consider the pdf of Figure 11.15. The area to the left of point x a is a; we denote this area as a percentile p a. Typical percentile values are 0.05 or 5%, 0.10 or 10%, 0.95 or 95%, and 0.99 or 99% and these are denoted as p 0.05, p 0.10, , p 0.95, or p 0.99, respectively.


Figure 11.15: Sketch to illustrate the concept of percentile

For continuous functions, the jth percentile p j is defined as


Example 11.15

Compute p 0.90, p 0.95, and p 0.99 for the cdf of the exponential distribution of Figure 11.16 if ? = 1/ 2.


Figure 11.16: Cdf for Example 11.15

Solution:

From (11.90),


or


Taking the natural log of both sides of the above expression, we get


or


Then,


For a pdf of the discrete type, we can get approximate values of percentiles, if we first arrange the sample in ascending order of magnitude; then, we compute the jth percentile p j, j = 1, 2, 99 from the relation


where n = number of samples.

If i in (11.91) turns out to be an integer, the jth percentile is the average of the observations in positions i and i +
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
Category: Industrial Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.