Metal Forming Practise: Processes - Machines - Tools

Chapter 8: Coining (Stamping)

8.1 Definition

Coining is a cold forming process where certain surface forms are produced with low material displacement.

8.2 Types and Applications of Coining Processes

8.2.1 Coining

In coining the thickness of the material in the starting stock is altered.

Application:

Coin production (Figure 8.1), indenting impressions into badges, coining components for mechanical engineering and the electrical engineering industry (Figure 8.2).


Figure 8.1: Coin production

Figure 8.2: Coined control lever (contact piece) a) blank, b) finished part

8.2.2 Sizing

This is used to give higher dimensional accuracy to a blank which has already been pre-formed. For example, drop forged connecting rods (Figure 8.3) can be given higher dimensional precision by sizing the thickness of the hub and the spacing of the hub centres.


Figure 8.3: Sizing a connecting rod

8.2.3 Planishing (straightening)

This is used to straighten twisted or warped stamped parts.

By stamping a grid pattern (Figure 8.4) (rough straightening) stresses can be relieved and the parts straightened out.


Figure 8.4: Grid pattern on a straightening die, ? angle of the points, t spacing

8.3 Calculation of Force and Mechanical Work

8.3.1 Force

In force calculation a difference is made between embossing and impressing lettering, and deep coining. In deep coining, the depth of the relief, and thus also the deformation stress, k r, (Table 8.1) is greater than when embossing.

Table 8.1: k r values for coining in N/mm 2

Material

R m in N/mm 2

k r in N/mm 2
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
Category: Tableting Presses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.