Microwave Radiometer Systems: Design and Analysis, Second Edition

13.7: Summary

13.7 Summary

A general-purpose, multifrequency mechanically scanned radiometer system has been described. The major characteristics of the system are:

  • Orbit height: 800 km;

  • Swath width: 1,498 km;

  • Polarization: H and V;

  • Incidence angle: 53 ;

  • Antenna aperture: 1 m;

  • Antenna rotation rate: 24 RPM;

  • Radiometric dynamic range: 0 313K.

Further specifications are found in Table 13.12. Twelve total power receivers are used, and the system requires the following resources:

  • DC power: 39W;

  • Weight: 34 kg.

Table 13.12: Summary of Specifications

F(GHz)

Footprint (km)

Bandwidth (MHz)

Noise Figure (dB)

Integration Time(ms)

? T(K)

Feeds

Receivers

10.65

48 80

100

2.5

52.3

0.20

1

2

18.7

27 46

200

2.8

17.0

0.27

1

2

23.8

22 36

200

3.0

10.5

0.36

1

2

36.5

14 23

300

3.1

4.5

0.46

1

2

89.0

5.8 9.6

500

5.0

1.8

0.90

2

4

The data rate from the radiometers is estimated to 32 Kbps.
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
Category: Radiometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.