Motor Control Electronics Handbook

Chapter 4: Automotive Motor Controls

Richard J. Valentine
Motorola Semiconductor Products

Introduction

It is surprising to see how many motors can be found in cars and trucks. As shown in Table 4.1, over 50 motors may be used in a large, fully equipped vehicle. Even a small economy vehicle may use more than five motors. Several additional applications, such as electric steering, are currently under development, which will incorporate complex motor control designs.

Table 4.1: Automotive Motor Applications

Motor usage

Quantity used

Average power, W

Variable speed

Direction F/R

Torque limit

Position feedback

Motor type

Design notes

Body and Chassis

Wipers (s)

2 5

100

Yes

No

No

Yes

PM

Complex mechanical linkage

Washer pump (s)

1 2

40

No

No

No

No

PM

Wiper arm pressure

1 2

<25

No

Yes

No

Yes

PM

Complex mechanical linkage

Door locks

2 4

30

No

Yes

No

No

PM

Locked-rotor operation

Window lifts

2 5

50

No

Yes

Yes

Yes

PM

Locked-rotor operation

Sunroof

1

100

No

Yes

Yes

Yes

PM

Locked-rotor operation

Trunk lock

1

30

No

Yes

No

No

PM

Locked-rotor operation

Antenna retractor

1

25

No

Yes

No

Yes

PM

Locked-rotor operation

Seat height adjustment

2

50

No

Yes

No

Yes

PM

Locked-rotor operation

Seat back adjustment

2

50

No

Yes

No

Yes

PM

Locked-rotor operation

Seat forward adjustment

2

50

No

Yes

No

Yes

PM

Locked-rotor operation

Lumbar air pump

2

50

No

No

No

No

PM

Pop-up headlamp

2

50

No

Yes

No

No

PM

Locked-rotor operation

Mirror adjustment, X, Y

4 6

<5

No
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.