PCI Express Electrical Interconnect Design: Practical Solutions for Board-level Integration and Validation

Chapter 4: Frequency Domain Analysis

Overview

Frequency domain analysis is well-suited for simulating and validating a PCI Express interconnect channel at either the system platform or package level. Compared to time domain analysis, frequency domain analysis offers the following advantages:

  • Easier simulation and validation processes using vector network analyzer VNA data

  • A solid and robust method of finding the worst-case pattern of the crosstalk coupling and power delivery

  • Shorter simulation process time, compared with the number of time domain simulation runs

  • Calculation of the desired output S-parameter data such as loss and reflection over the frequency range of operation

  • Testing S-parameter outputs against the frequency data specifications

Frequency domain analysis provides an easy method for combining the cascaded electrical segment components, yielding the end-to-end characteristics of the system platform. The output data of the frequency domain analysis is an S-parameter matrix that is measured for passive electrical structure. S-parameter data can characterize the passive electrical structures with such quantities as reflection coefficient (Bansal 2004), insertion loss, and input impedance. S-parameter data can also characterize the interaction coupling between the signal pairs at both near and far ends of the interconnect platform, known as near-end crosstalk (NEXT) and far-end crosstalk (FEXT), respectively.

Single-Ended and Differential S-Parameters

Figure 4.1 presents a single-ended four-port interconnect system that can be characterized by a 4 4 S-parameter data matrix, as follows.

(4.1) 4 4 S-parameter Data Matrix

Figure 4.1: Four-port Interconnect System

As shown in Figure 4.1, S-parameter matrix data define the transmitted power and the reflected voltage at each end of...
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
Category: Spectrum Analyzers and Signal Analyzers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.