Radar Systems for Technicians

One dyne=one gram per sec per sec
One erg=one dyne-cm
One Joule=10 ergs
One Joule=10 7 dyne-cm
One Joule=(one Newton) (one meter)
One Watt=one Joule per second
One horsepower=746 Watts=550 ft-lbs/sec
Charge on an electron, e,=1.6 10 19 coulombs
One coulomb=one amp for one second
One coulomb=6.2422 10 18 electrons
One meter=3.28 feet
One foot=30.8 cm
One inch=2.54 cm
One cm=.3937 inches
One nautical mile=6076.11549 feet=1.852000 kilometers=1.15077 US statute miles
One US statute mile=5280 feet=1.609 kilometers=.8689 nautical miles
582.75 10 6 nmi/hr
670.6 US statute miles/hr
161875 nmi/sec
186282 US statute miles/sec
983.571 10 6 feet/sec
11802.8 10 6 in/sec
2.9979 10 10 cm/sec
2.9979 10 8 m/sec
one U.S. statute mile (5280 feet)=10.736 ?seconds
one international nmi (6076.11549 U.S. feet)=12.3552 ?seconds
one U.S. foot=2.03 nanoseconds
one U.S. inch=169.45 picoseconds
one centimeter=66.7 picoseconds
one meter=6.67 nanoseconds
one kilometer=6.67 ?seconds
60 miles: 741.3 ?secs
200 miles: 2471 ?secs
frequency of a one-mile range-mark oscillator: 80.9375 kHz
intermediate receiver frequencies: 30 MHz, 31.07 MHz, 60 MHz
L: 25 cm or 9.8 inches @ 1.2 GHz
S: 10 cm or 3.9 inches @ 3 GHz
C: 6 cm or 2.4 inches @ 5 GHz
X: 3 cm or 1.2 inches @ 10 GHz
K u: 2 cm or 0.8 inches @ 15 GHz
K a: 1...