Safety Instrumented Systems: Design, Analysis, and Justification, 2nd Edition

Chapter 8: Initial System Evaluation

"There's always an easy solution to every human problem, neat, plausible and wrong."

H. L. Menken

8.1 Things are not as Obvious as They May Seem

If it were intuitively obvious which system was most appropriate for a particular application, then there would be no need for this book or any of the design standards. The problem is that things are not as intuitively obvious as they may seem. Dual is not always better than simplex, and triple is not always better than dual. Consider the nine choices presented in Table 8-1.

Table 8-1: Which system is "best"? Which gives the fewest nuisance trips? Which gives the best safety performance?

Sensors

PES Logic

Diagnostic Coverage

Common Cause

Outputs

Test Interval

Single

Single

99.9%

N/A

Single

Monthly

Dual

Single

99%

N/A

Dual

Quarterly

Triple

Single

90%

N/A

Dual

Yearly

Single

Dual

99%

0.1%

Single

Monthly

Dual

Dual

90%

1%

Dual

Quarterly

Triple

Dual

80%

10%

Dual

Yearly

Single

Triple

99%

0.1%

Single

Monthly

Dual

Triple

90%

1%

Single

Quarterly

Triple

Triple

80%

10%

Single

Yearly

Let's assume at this point that all nine different cases shown in the table have software-based logic systems (programmable electronic system PES). Let's not even concern ourselves with relay and solid state systems at this point.

First, remember that safety instrumented systems can fail two ways. They may suffer nuisance trips and shut the plant down when nothing is actually wrong. They may also fail to function when actually required. Could one system...
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
Category: ANSI Roller Chain Sprockets
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.