Standard Handbook of Audio and Radio Engineering, Second Edition

Chapter 11.5: Transmitting Antennas

Jerry C. Whitaker, Editor-in-Chief

11.5.1 Introduction

Transmission is accomplished by the emission of coherent electromagnetic waves in free space from one or more radiating elements that are excited by RF currents. Although, by definition, the radiated energy is composed of mutually dependent magnetic and electric vector fields, it is conventional practice to measure and specify radiation characteristics in terms of the electric field only.

The purpose of an antenna is to radiate efficiently the power supplied to it by the transmitter. A simple antenna, consisting of a single vertical element over a ground plane can do this job quite well at low-to-medium frequencies. Antenna systems may also be required to concentrate the radiated power in a given direction and minimize radiation in the direction of other stations sharing the same or adjacent frequencies. To achieve such directionality may require a complicated antenna system that incorporates a number of individual elements or towers and matching networks.

As the operating frequency increases into VHF and above, the short wavelengths permit the design of specialized antennas that offer high directivity and gain.

11.5.2 Operating Characteristics

Wavelength is the distance traveled by one cycle of a radiated electric signal. The frequency of the signal is the number of cycles per second. It follows that the frequency is inversely proportional to the wavelength. Both wavelength and frequency are related to the speed of light. Conversion between the two parameters can be accomplished with the formula


Where:

c = speed of light

f
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
Category: Antennas
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.