Transceiver and System Design for Digital Communications, Second Edition

1.3: Power in dB

1.3 Power in dB

The term dB is the abbreviation for decibels. The main reason that dB is used is to enable the engineer to calculate the resultant power level by simply adding or subtracting gains and losses instead of multiplying and dividing. For example,

  • Amplifier input = 150 ?W = ?8.2 dBm

  • Amplifier power gain = 13 = 11.14 dB

  • Power output = 150 ?W 13 = 1.95 mW = 2.9 dBm

  • Power output in dB = ?8.2 dBm + 11.14 dB = 2.9 dBm = 1.95 mW

The term dB is used in the industry extensively and it has been wrongly used in many cases. To clear up some misunderstanding, the following is an explanation of different dB terms:

  1. The term dB is a change in signal level, signal amplification or signal attenuation. It is the ratio of power output to power input. It can also be the difference from a given power level such as, "so many dB down from a reference." The equation is


    where

    P o

    = power out,

    P i

    = power in.

  2. For voltage, the same equation is used substituting V 2/ R for P:


    where

    V o

    = voltage out,

    V i

    = voltage in,

    R o

    = output impedance,

    R i

    = input impedance.

    If R o = R i, then


Often dB, which is a ratio of powers, is mistakenly used in place of dBw, which is actually a...
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
Category: Analog dBm Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.