Ultra-Wideband Positioning Systems: Theoretical Limits, Ranging Algorithms, and Protocols

Chapter 3: Ultra-Wideband Channel Models

Overview

Wireless channel models carry significant importance for gaining insight into designing physical layer systems and selecting certain system parameters. For instance, in an IRUWB system, a design engineer might need to know how much apart to transmit two sequential pulses in order to avoid inter-frame interference at the receiver, or how likely the first arriving signal component contains the highest energy among all signal components for accurate ranging. Answers to such questions can be obtained either directly from channel measurements conducted in an environment of interest, or from statistical models derived from channel measurement campaigns.

There are various channel modeling techniques (e.g. ray tracing and statistical modeling) [93 96] and channel sounding methods (e.g. time-domain vs. frequency domain) [97, 98], which have been studied extensively in the literature. The focus of this chapter is not those well-known channel modeling techniques, but mainly the UWB channel models recently proposed and their interpretations for positioning applications.

Many UWB channel modeling campaigns have been performed within the past few years, mainly due to emerging UWB standards (e.g. multiband OFDM-UWB, IEEE 802.15.4a, and IEEE 802.15.3c) [96, 97, 99 101]. Although channel statistics and models of various frequency bands are publicly available, many of those do not explicitly include ranging-related statistics. Therefore, one of the aims of this chapter is to investigate UWB channel models from a range estimation perspective.

Designing a wireless system typically involves the steps illustrated in Fig. 3.1. First, application requirements need to be explored. Low attenuation at low frequencies makes through-the-wall...
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
Category: Statistical Analysis Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.