Ultra-Wideband Positioning Systems: Theoretical Limits, Ranging Algorithms, and Protocols

5.7: Problems

5.7 Problems

  1. Consider a UWB ranging system that uses the second derivative of the Gaussian pulse shape given in (2.5) with a pulse duration of 2 ns. Let the TOA be uniformly distributed within [0 , 200] ns.

    1. Calculate the CRLB and ZZLB on the MSE of the TOA estimate at SNRs of 2 dB, 12 dB, and 22 dB.

    2. Repeat part (a) for a pulse duration of 0 .2 ns.

      Solve questions 2 ? 5 based on Fig. 5.21 .


      Fig. 5.21: Consider a UWB receiver which samples a received signal at a sampling period of 1 ns (e.g. using an MF, an ED, or a TR receiver). The receiver assumes that the TOA of the received signal is uniformly distributed in [0, 200] ns, and the true TOA of the signal is 50 ns. The channel coefficients are given by ? = [0.5, 2, ? 1.5, 3, ? 2, 1.5, 1, ? 0.5, 0.5, 0.25, 0.25] as illustrated above. For simplicity, let each of the samples be subject to AWGN with mean 0 and variance 0.01.

  1. Consider a threshold-based detector which first stores all the samples starting from the first sample at t = 0 ns in a vector. It then compares the absolute value of each sample with a threshold starting from the first sample, and chooses the first threshold-exceeding sample as the leading edge of the signal.

    1. Plot a realization of the...
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
Category: GPS Chips and Modules
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.