Understanding Radar Systems

This is the International nautical mile; the UK nautical mile is 1.85318 km. We have adopted the symbol n. mile to avoid confusion with nanometres (nm).
A foot is the unit of length in the old British system of units.
This has 8.5 ppm uncertainty. When a standard temperature of 290 K is used:
The Earth's shape is an oblate spheroid with an equatorial bulge caused by its rotation. The figure above is the equatorial radius or semi-major axis. The polar radius, or semi-minor axis is 6356.775 km.
Some SI prefixes commonly used in radar are:
| Prefix | Symbol | Power | Example |
|---|---|---|---|
| pico | p | 10 -12 | picosecond |
| micro | ? | 10 -6 | microsecond |
| milli | m | 10 -3 | millimetre |
| centi | c | 10 -2 | centimetre |
| kilo | k | 10 3 | kilowatt |
| mega | M | 10 6 | megahertz |
| giga | G | 10 9 | gigahertz |
Reference source: The McGraw-Hill Dictionary of Science and Technical Terms, 4th edn, Ed. S. P. Parker, McGraw-Hill, New York, 1989.